Samtec Inc. Board to Board & Mezzanine Connectors QSS-075-01-L-D-RA-WT-LS1

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QSS-075-01-L-D-RA-WT-LS1
Board to Board & Mezzanine Connectors QSS-075-01-L-D-RA-WT-LS1
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Socket, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec - 96P3762 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec
96P3762
Socket, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec 96P3762
SOCKET, 0.635MM, HIGH SPEED, 2X75 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, HIGH SPEED, 2X75 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QSS-075-01-L-D-RA-WT-LS1 96P3762
Product Name Board to Board & Mezzanine Connectors Socket, 0.635Mm, High Speed, 2X75 Position; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCG-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 1731074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details