Samtec Inc. Pin & Socket Connectors QSS-075-01-F-D-RA-WT

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSS-075-01-F-D-RA-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSS-075-01-F-D-RA-WT
Pin & Socket Connectors QSS-075-01-F-D-RA-WT
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Connector, Rcpt, 150Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec - 96P3720 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 150Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec
96P3720
Connector, Rcpt, 150Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec 96P3720
CONNECTOR, RCPT, 150POS, 2ROW, 0.635MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 150POS, 2ROW, 0.635MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSS-075-01-F-D-RA-WT
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSS-075-01-F-D-RA-WT
CONN SOCKET 150POS R/A SMD GOLD

CONN SOCKET 150POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSS-075-01-F-D-RA-WT 96P3720 QSS-075-01-F-D-RA-WT
Product Name Pin & Socket Connectors Connector, Rcpt, 150Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products