0.635 mm Q Strip High-Speed Ground Plane
SOCKET, 0.635MM, HIGH SPEED, 2X75POS; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | QSS-075-01-F-D-A-LS2 | 96P3710 |
| Product Name | Board to Board & Mezzanine Connectors | Socket, 0.635Mm, High Speed, 2X75Pos; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector |