Samtec Inc. Pin & Socket Connectors QSS-075-01-F-D-A-GP

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSS-075-01-F-D-A-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSS-075-01-F-D-A-GP
Pin & Socket Connectors QSS-075-01-F-D-A-GP
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSS-075-01-F-D-A-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSS-075-01-F-D-A-GP
CONN SOCKET 150POS SMD GOLD

CONN SOCKET 150POS SMD GOLD

Supplier's Site
Connector, Rcpt, 150Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec - 96P3706 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 150Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec
96P3706
Connector, Rcpt, 150Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec 96P3706
CONNECTOR, RCPT, 150POS, 2ROW, 0.635MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 150POS, 2ROW, 0.635MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSS-075-01-F-D-A-GP QSS-075-01-F-D-A-GP 96P3706
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Rcpt, 150Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
XG4 Flat Cable Connectors - XG4T-6004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers