Samtec Inc. Pin & Socket Connectors QSS-050-01-L-D-RA-WT

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSS-050-01-L-D-RA-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSS-050-01-L-D-RA-WT
Pin & Socket Connectors QSS-050-01-L-D-RA-WT
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Socket, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec - 96P3681 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec
96P3681
Socket, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec 96P3681
SOCKET, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSS-050-01-L-D-RA-WT
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSS-050-01-L-D-RA-WT
CONN SOCKET 100POS R/A SMD GOLD

CONN SOCKET 100POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSS-050-01-L-D-RA-WT 96P3681 QSS-050-01-L-D-RA-WT
Product Name Pin & Socket Connectors Socket, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details