Samtec Inc. Pin & Socket Connectors QSS-050-01-L-D-A

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSS-050-01-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSS-050-01-L-D-A
Pin & Socket Connectors QSS-050-01-L-D-A
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Connector, Rcpt, 100Pos, 2Row, 0.635Mm; Pitch Spacing Samtec - 56AC6363 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 100Pos, 2Row, 0.635Mm; Pitch Spacing Samtec
56AC6363
Connector, Rcpt, 100Pos, 2Row, 0.635Mm; Pitch Spacing Samtec 56AC6363
CONNECTOR, RCPT, 100POS, 2ROW, 0.635MM; Pitch Spacing:0.635mm; No. of Contacts:100Contacts ; Gender:Receptacle; Product Range:QSS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

CONNECTOR, RCPT, 100POS, 2ROW, 0.635MM; Pitch Spacing:0.635mm; No. of Contacts:100Contacts; Gender:Receptacle; Product Range:QSS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site
Socket, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec - 96P3656 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec
96P3656
Socket, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec 96P3656
SOCKET, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, HIGH SPEED, 2X50 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSS-050-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSS-050-01-L-D-A
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSS-050-01-L-D-A 56AC6363 96P3656 QSS-050-01-L-D-A
Product Name Pin & Socket Connectors Connector, Rcpt, 100Pos, 2Row, 0.635Mm; Pitch Spacing Samtec Socket, 0.635Mm, High Speed, 2X50 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details