Samtec Inc. Pin & Socket Connectors QSS-050-01-F-D-A

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSS-050-01-F-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSS-050-01-F-D-A
Pin & Socket Connectors QSS-050-01-F-D-A
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSS-050-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSS-050-01-F-D-A
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site
Mezzanine Conn, Rcpt, 100Pos, 0.635Mm; Mezzanine Connector Type Samtec - 53AJ6483 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 0.635Mm; Mezzanine Connector Type Samtec
53AJ6483
Mezzanine Conn, Rcpt, 100Pos, 0.635Mm; Mezzanine Connector Type Samtec 53AJ6483
MEZZANINE CONN, RCPT, 100POS, 0.635MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 100POS, 0.635MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSS-050-01-F-D-A QSS-050-01-F-D-A 53AJ6483
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 100Pos, 0.635Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products