Win Source Part Number: 1364580-QSS-025-01-L
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: Q Strip® QSS
Package: Tray
Product Status: Active
Features: Board Guide, Ground Bus (Plane)
Base Product Number: QSS-025
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Connector Type: Socket, Center Strip Contacts
Number of Positions: 50
Number of Rows: 2
Pitch: 0.025" (0.64mm)
Height Above Board: 0.143" (3.63mm)
CONN SOCKET 50POS SMD GOLD Product overview: QSS-025-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSS-025-01-L-D-A
0.635 mm Q Strip High-Speed Ground Plane
SOCKET, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
Board-To-Board Connector, High Speed, QSS Series, Surface Mount, Receptacle, 50, 0.635 mm RoHS Compliant: Yes
CONN SOCKET 50POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364580-QSS-025-01-L-D-A | 308-QSS-025-01-L-D-A | QSS-025-01-L-D-A | 57P7360 | 71Y9237 | QSS-025-01-L-D-A |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Pin & Socket Connectors | Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec | Board-To-Board Connector, High Speed, Qss Series, Surface Mount, Receptacle, 50, 0.635 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | Rectangular Connectors, Heavy Duty |