Samtec Inc. Pin & Socket Connectors QSS-025-01-F-D-A

Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.635 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSS-025-01-F-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSS-025-01-F-D-A
Pin & Socket Connectors QSS-025-01-F-D-A
0.635 mm Q Strip High-Speed Ground Plane

0.635 mm Q Strip High-Speed Ground Plane

Buy Now
Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec - 96P3494 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec
96P3494
Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec 96P3494
SOCKET, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, HIGH SPEED, 2X25 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSS-025-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSS-025-01-F-D-A
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSS-025-01-F-D-A 96P3494 QSS-025-01-F-D-A
Product Name Pin & Socket Connectors Socket, 0.635Mm, High Speed, 2X25 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data