0.635 mm Q Strip High-Speed Ground Plane
SOCKET, 0.635MM, HIGH SPEED, 2X25POS; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
CONN SOCKET 50POS SMD GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QSS-025-01-F-D-A-LS2 | 96P3502 | QSS-025-01-F-D-A-LS2 |
| Product Name | Pin & Socket Connectors | Socket, 0.635Mm, High Speed, 2X25Pos; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |