Samtec Inc. Pin & Socket Connectors QSH-090-01-F-D-A

Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote
Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSH-090-01-F-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSH-090-01-F-D-A
Pin & Socket Connectors QSH-090-01-F-D-A
0.50 mm Q Pairs High-Speed Ground Plane

0.50 mm Q Pairs High-Speed Ground Plane

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSH-090-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSH-090-01-F-D-A
CONN RCPT 180POS SMD GOLD

CONN RCPT 180POS SMD GOLD

Supplier's Site
CONN RECPT 180POS 0.5MM SMT - 680-QSH-090-01-F-D-A - Utmel Electronic Limited
Hong Kong, China
CONN RECPT 180POS 0.5MM SMT
680-QSH-090-01-F-D-A
CONN RECPT 180POS 0.5MM SMT 680-QSH-090-01-F-D-A
CONN RECPT 180POS 0.5MM SMT

CONN RECPT 180POS 0.5MM SMT

Supplier's Site
Mezzanine Conn, Rcpt, 180Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec - 16P3278 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 180Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec
16P3278
Mezzanine Conn, Rcpt, 180Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec 16P3278
MEZZANINE CONN, RCPT, 180POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 180POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSH-090-01-F-D-A QSH-090-01-F-D-A 680-QSH-090-01-F-D-A 16P3278
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN RECPT 180POS 0.5MM SMT Mezzanine Conn, Rcpt, 180Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 134G4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers