Samtec Inc. Pin & Socket Connectors QSH-060-01-H-D-A-K

Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSH-060-01-H-D-A-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSH-060-01-H-D-A-K
Pin & Socket Connectors QSH-060-01-H-D-A-K
0.50 mm Q Pairs High-Speed Ground Plane

0.50 mm Q Pairs High-Speed Ground Plane

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QSH-060-01-H-D-A-K
Board to Board & Mezzanine Connectors QSH-060-01-H-D-A-K
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSH-060-01-H-D-A-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSH-060-01-H-D-A-K
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site
Conn Micro Hs Sckt Strp Skt 120 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec - 38AH1616 - Newark, An Avnet Company
Chicago, IL, United States
Conn Micro Hs Sckt Strp Skt 120 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec
38AH1616
Conn Micro Hs Sckt Strp Skt 120 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec 38AH1616
CONN MICRO HS SCKT STRP SKT 120 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES

CONN MICRO HS SCKT STRP SKT 120 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec - 96P3287 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec
96P3287
Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec 96P3287
MEZZANINE CONN, RCPT, 120POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 120POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSH-060-01-H-D-A-K QSH-060-01-H-D-A-K QSH-060-01-H-D-A-K 38AH1616 96P3287
Product Name Pin & Socket Connectors Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn Micro Hs Sckt Strp Skt 120 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details