Samtec QSH-060-01-H-D-A-K-T
Samtec QSH-060-01-H-D-A-K-T
Samtec QSH-060-01-H-D-A-K-T
CONN RCPT 120POS SMD GOLD Product overview: QSH-060-01-H-D-A-K-T
0.50 mm Q Pairs High-Speed Ground Plane
Win Source Part Number: 1086954-QSH-060-01-H
Category: Connectors, Interconnects>Rectan
Series: Q Strip® QSH
Number of Positions: 120
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Bus (Plane), Pick and Place
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Standard Package: 500
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): BSH-060-01-L-D-A; BSH-060-01-L-D-A-TR;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM15030TR,SAM15030D
Base Product Number: QSH-060
.5mm DOUBLE ROW MI SOCKET ASSEMBLY RoHS Compliant: Yes
MEZZANINE CONN, RCPT, 120POS, 0.5MM ROHS COMPLIANT: YES
CONN RCPT 120POS SMD GOLD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2000566 | 2000567P | 308-QSH-060-01-H-D-A-K-TR | QSH-060-01-H-D-A-K-TR | 1086954-QSH-060-01-H-D-A-K-TR | 96P3288 | QSH-060-01-H-D-A-K-TR |
| Product Name | PCB Sockets | PCB Sockets | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | .5Mm Double Row Mi Socket Assembly Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Geometry | Right Angle; Right angle | ||||||
| Termination | Solder | Solder | |||||
| Mounting | Through hole | SMD (SMT) |