Samtec Inc. Pin & Socket Connectors QSH-060-01-C-D-A-K-TR

Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSH-060-01-C-D-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSH-060-01-C-D-A-K-TR
Pin & Socket Connectors QSH-060-01-C-D-A-K-TR
0.50 mm Q Pairs High-Speed Ground Plane

0.50 mm Q Pairs High-Speed Ground Plane

Buy Now
Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec - 96P3254 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec
96P3254
Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec 96P3254
MEZZANINE CONN, RCPT, 120POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 120POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec - 54AJ5343 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec
54AJ5343
Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec 54AJ5343
MEZZANINE CONN, RCPT, 120POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 120POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSH-060-01-C-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSH-060-01-C-D-A-K-TR
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSH-060-01-C-D-A-K-TR 96P3254 QSH-060-01-C-D-A-K-TR
Product Name Pin & Socket Connectors Mezzanine Conn, Rcpt, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers