Samtec Inc. Pin & Socket Connectors QSH-040-01-L-D-DP-A

Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSH-040-01-L-D-DP-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSH-040-01-L-D-DP-A
Pin & Socket Connectors QSH-040-01-L-D-DP-A
0.50 mm Q Pairs High-Speed Ground Plane

0.50 mm Q Pairs High-Speed Ground Plane

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QSH-040-01-L-D-DP-A
Board to Board & Mezzanine Connectors QSH-040-01-L-D-DP-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Connector, Stacking, Rcpt, 40Pos, 0.5Mm; Mezzanine Connector Type Samtec - 48P5597 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 40Pos, 0.5Mm; Mezzanine Connector Type Samtec
48P5597
Connector, Stacking, Rcpt, 40Pos, 0.5Mm; Mezzanine Connector Type Samtec 48P5597
CONNECTOR, STACKING, RCPT, 40POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 40POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSH-040-01-L-D-DP-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSH-040-01-L-D-DP-A
CONN DIFF ARRAY RCP 80P SMD GOLD

CONN DIFF ARRAY RCP 80P SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSH-040-01-L-D-DP-A QSH-040-01-L-D-DP-A 48P5597 QSH-040-01-L-D-DP-A
Product Name Pin & Socket Connectors Board to Board & Mezzanine Connectors Connector, Stacking, Rcpt, 40Pos, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products