Samtec Inc. Rectangular Connectors - QSH-030-01-L-D-K-TR QSH-030-01-L-D-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 792829-QSH-030-01-L- D-K-TR Series: Q Strip QSH Packaging: Reel package Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Ground Bus (Plane), Pick and Place Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm Height Above Board: 0.128" (3.25mm) Mounting: SMD Family Name: QSH Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): QSH-030-01-L-D-K; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 792829-QSH-030-01-L- D-K-TR Series: Q Strip QSH Packaging: Reel package Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Ground Bus (Plane), Pick and Place Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm Height Above Board: 0.128" (3.25mm) Mounting: SMD Family Name: QSH Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): QSH-030-01-L-D-K; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - QSH-030-01-L-D-K-TR - 792829-QSH-030-01-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QSH-030-01-L-D-K-TR
792829-QSH-030-01-L-D-K-TR
Rectangular Connectors - QSH-030-01-L-D-K-TR 792829-QSH-030-01-L-D-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 792829-QSH-030-01-L- D-K-TR Series: Q Strip QSH Packaging: Reel package Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Ground Bus (Plane), Pick and Place Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm Height Above Board: 0.128" (3.25mm) Mounting: SMD Family Name: QSH Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): QSH-030-01-L-D-K; Introduction Date: April 10, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 792829-QSH-030-01-L-D-K-TR
Series: Q Strip QSH
Packaging: Reel package
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Ground Bus (Plane), Pick and Place
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Mounting: SMD
Family Name: QSH
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): QSH-030-01-L-D-K;
Introduction Date: April 10, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCB Sockets - 2000553 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000553
PCB Sockets 2000553
Samtec QSH-030-01-L-D-K-TR PCB Socket

Samtec QSH-030-01-L-D-K-TR PCB Socket

Supplier's Site
PCB Sockets - 2000553P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000553P
PCB Sockets 2000553P
Samtec QSH-030-01-L-D-K-TR PCB Socket

Samtec QSH-030-01-L-D-K-TR PCB Socket

Supplier's Site
PCB Sockets - 2000552 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000552
PCB Sockets 2000552
Samtec QSH-030-01-L-D-K-TR PCB Socket

Samtec QSH-030-01-L-D-K-TR PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
308-QSH-030-01-L-D-K-TR
SMD Electronic Connector 308-QSH-030-01-L-D-K-TR
CONN RCPT 60POS SMD GOLD Product overview: QSH-030-01-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSH-030-01-L-D-K -TR can be used for catalog matching and distributor lookup.

CONN RCPT 60POS SMD GOLD Product overview: QSH-030-01-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSH-030-01-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - QSH-030-01-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSH-030-01-L-D-K-TR
Pin & Socket Connectors QSH-030-01-L-D-K-TR
0.50 mm Q Pairs High-Speed Ground Plane

0.50 mm Q Pairs High-Speed Ground Plane

Buy Now
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec - 96P3219 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
96P3219
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec 96P3219
MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QSH SeriesRoHS Compliant: Yes

MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QSH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm Rohs Compliant Samtec - 68AJ1991 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm Rohs Compliant Samtec
68AJ1991
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm Rohs Compliant Samtec 68AJ1991
MEZZANINE CONN, RCPT, 60POS, 0.5MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 60POS, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec - 54AJ5342 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
54AJ5342
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec 54AJ5342
MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QSH SeriesRoHS Compliant: Yes

MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QSH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSH-030-01-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSH-030-01-L-D-K-TR
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 792829-QSH-030-01-L-D-K-TR 2000553 2000553P 308-QSH-030-01-L-D-K-TR QSH-030-01-L-D-K-TR 96P3219 68AJ1991 QSH-030-01-L-D-K-TR
Product Name Rectangular Connectors - QSH-030-01-L-D-K-TR PCB Sockets PCB Sockets SMD Electronic Connector Pin & Socket Connectors Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec Mezzanine Conn, Rcpt, 60Pos, 0.5Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting SMD Through hole Surface Mount
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details