The Tray RoHS Compliant Samtec product, specifically the part number 74P0016, features a right-angle ground plane socket designed for high-performance applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, weld tabs, and ground plane. The product supports a current rating of 2.2 A per pin (with two pins powered) and 21.8 A per ground plane (with one ground plane powered), making it suitable for various power requirements. The operating temperature range is from -55 °C to +125 °C, and it has a voltage rating of 220 VAC. The product is lead-free solderable and complies with RoHS standards. It offers options for gold or tin plating over nickel, ensuring durability and reliability in connections. The design includes an integral metal plane for power or ground, enhancing its functionality in circuit designs. Engineers considering this product should note that some lengths, styles, and options may be non-standard and non-returnable, so careful selection based on project specifications is advised.
0.50 mm Q Strip High-Speed Ground Plane
Tray RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | QSH-030-01-H-D | 74P0016 |
| Product Name | Board to Board & Mezzanine Connectors | Tray Rohs Compliant Samtec |
| Connector Type | Board to Board Connector |