Samtec Inc. Pin & Socket Connectors QSH-030-01-H-D-A

Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet
Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSH-030-01-H-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSH-030-01-H-D-A
Pin & Socket Connectors QSH-030-01-H-D-A
0.50 mm Q Pairs High-Speed Ground Plane

0.50 mm Q Pairs High-Speed Ground Plane

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QSH-030-01-H-D-A
Board to Board & Mezzanine Connectors QSH-030-01-H-D-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QSH-030-01-H-D-A
SMD Electronic Connector 308-QSH-030-01-H-D-A
CONN RCPT 60POS SMD GOLD Product overview: QSH-030-01-H-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSH-030-01-H-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 60POS SMD GOLD Product overview: QSH-030-01-H-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSH-030-01-H-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1314933-QSH-030-01-H-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1314933-QSH-030-01-H-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1314933-QSH-030-01-H-D-A
Win Source Part Number: 1314933-QSH-030-01-H -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QSH Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm Height Above Board: 0.128" (3.25mm) Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: QSH-030

Win Source Part Number: 1314933-QSH-030-01-H-D-A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Q Strip® QSH
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: QSH-030

Buy Now Datasheet
Tray Rohs Compliant Samtec - 96P3185 - Newark, An Avnet Company
Chicago, IL, United States
Tray Rohs Compliant Samtec
96P3185
Tray Rohs Compliant Samtec 96P3185
Tray RoHS Compliant: Yes

Tray RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSH-030-01-H-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSH-030-01-H-D-A
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSH-030-01-H-D-A QSH-030-01-H-D-A 308-QSH-030-01-H-D-A 1314933-QSH-030-01-H-D-A 96P3185 QSH-030-01-H-D-A
Product Name Pin & Socket Connectors Board to Board & Mezzanine Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Tray Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card - 10046971-044LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Termination Solder
Voltage Rating 1000 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details