Samtec QSH-030-01-F-D-A-TR PCB Socket
Samtec QSH-030-01-F-D-A-TR PCB Socket
0.50 mm Q Pairs High-Speed Ground Plane
CONN RCPT 60POS SMD GOLD
MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2089006 | QSH-030-01-F-D-A-TR | QSH-030-01-F-D-A-TR | 96P3177 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec |
| Termination | Solder |