Manufacturer: Samtec Inc.
Win Source Part Number: 1091096-QSH-030-01-F
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Bus (Plane), Pick and Place
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3μin (0.08μm)
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
0.50 mm Q Pairs High-Speed Ground Plane
CONN RCPT 60POS SMD GOLD Product overview: QSH-030-01-F-D-A-K-T
MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN RCPT 60POS SMD GOLD
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1091096-QSH-030-01-F-D-A-K-TR | QSH-030-01-F-D-A-K-TR | 308-QSH-030-01-F-D-A-K-TR | 96P3175 | QSH-030-01-F-D-A-K-TR |
| Product Name | Rectangular Connectors - QSH-030-01-F-D-A-K-TR | Pin & Socket Connectors | SMD Electronic Connector | Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |