The Samtec QSH-RA series right-angle ground plane socket, part number 96P3139, features a black liquid crystal polymer insulator and phosphor bronze terminals, weld tabs, and ground plane. It is designed for surface mount technology (SMT) applications and is RoHS compliant. The product supports a current rating of 2.2 A per pin (with two pins powered) and 21.8 A per ground plane (with one ground plane powered). It operates within a temperature range of -55 °C to +125 °C and has a voltage rating of 220 VAC. The socket is lead-free solderable and offers various plating options, including gold and tin over nickel. The design includes an integral metal plane for power or ground, making it suitable for applications requiring reliable grounding and power distribution.
0.50 mm Q Pairs High-Speed Ground Plane
Tray RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | QSH-020-01-H-D-DP-A-K | 96P3139 |
| Product Name | Pin & Socket Connectors | Tray Rohs Compliant Samtec |