Samtec Inc. Stacking Connector, Rcpt, 200Pos, 0.8Mm; Mezzanine Connector Type Samtec QSE-100-01-L-D-A

Description
STACKING CONNECTOR, RCPT, 200POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, RCPT, 200POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Rcpt, 200Pos, 0.8Mm; Mezzanine Connector Type Samtec - 11P6086 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 200Pos, 0.8Mm; Mezzanine Connector Type Samtec
11P6086
Stacking Connector, Rcpt, 200Pos, 0.8Mm; Mezzanine Connector Type Samtec 11P6086
STACKING CONNECTOR, RCPT, 200POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 200POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P6086
Product Name Stacking Connector, Rcpt, 200Pos, 0.8Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data