Samtec Inc. Pitch Spacing Samtec QSE-080-01-L-D-A

Description
Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QSE Series; Contact Termination Type:Surface Mount Straight; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QSE Series; Contact Termination Type:Surface Mount Straight; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Samtec - 53AJ6482 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Samtec
53AJ6482
Pitch Spacing Samtec 53AJ6482
Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QSE Series; Contact Termination Type:Surface Mount Straight; Gender:ReceptacleRoH S Compliant: Yes

Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:QSE Series; Contact Termination Type:Surface Mount Straight; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ6482
Product Name Pitch Spacing Samtec
Termination Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9283GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details