Samtec Inc. Rectangular Connectors - QSE-060-01-L-D QSE-060-01-L-D

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - QSE-060-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Rectangular Connectors - QSE-060-01-L-D - 813152-QSE-060-01-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QSE-060-01-L-D
813152-QSE-060-01-L-D
Rectangular Connectors - QSE-060-01-L-D 813152-QSE-060-01-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 813152-QSE-060-01-L- D Packaging: Tube Number of Positions: 120 Pitch: 0.80mm Mounting Style: SMD Features: Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm Height Above Board: 0.128" (3.25mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Samtec Inc.
Win Source Part Number: 813152-QSE-060-01-L-D
Packaging: Tube
Number of Positions: 120
Pitch: 0.80mm
Mounting Style: SMD
Features: Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-QSE-060-01-L-D
SMD Electronic Connector 308-QSE-060-01-L-D
CONN RCPT 120POS SMD GOLD Product overview: QSE-060-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSE-060-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 120POS SMD GOLD Product overview: QSE-060-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSE-060-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSE-060-01-L-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSE-060-01-L-D
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site
Tray Samtec - 96P3026 - Newark, An Avnet Company
Chicago, IL, United States
Tray Samtec
96P3026
Tray Samtec 96P3026
Tray

Tray

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSE-060-01-L-D 813152-QSE-060-01-L-D 308-QSE-060-01-L-D QSE-060-01-L-D 96P3026
Product Name Rectangular Connectors - QSE-060-01-L-D SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Tray Samtec
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
SMA Female to SMA Female, Adapter - 9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details