Samtec Inc. Pin & Socket Connectors QSE-040-01-L-D-A-K

Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSE-040-01-L-D-A-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSE-040-01-L-D-A-K
Pin & Socket Connectors QSE-040-01-L-D-A-K
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSE-040-01-L-D-A-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSE-040-01-L-D-A-K
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 46P4850 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
46P4850
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 46P4850
MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSE-040-01-L-D-A-K QSE-040-01-L-D-A-K 46P4850
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6B4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Headers, Plugs and Sockets - 2946-769-603-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 32.0 amps
View Details
4 suppliers