Samtec Inc. Pin & Socket Connectors QSE-020-01-H-D-A-K-TR

Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSE-020-01-H-D-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSE-020-01-H-D-A-K-TR
Pin & Socket Connectors QSE-020-01-H-D-A-K-TR
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSE-020-01-H-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSE-020-01-H-D-A-K-TR
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site
Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec - 96P2805 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec
96P2805
Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec 96P2805
MEZZANINE CONN, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5336 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5336
Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5336
MEZZANINE CONN, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSE-020-01-H-D-A-K-TR QSE-020-01-H-D-A-K-TR 96P2805
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data