0.80 mm Q Strip High-Speed Ground Plane
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN RCPT 40POS SMD GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QSE-020-01-C-D-A | 96P2771 | QSE-020-01-C-D-A |
| Product Name | Pin & Socket Connectors | Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount Straight |