Samtec Inc. Connector, Header, 0.8Mm, 104Way; Mezzanine Connector Type Samtec QRM8-052-01-L-RA-GP

Description
CONNECTOR, HEADER, 0.8MM, 104WAY; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 0.8MM, 104WAY; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 0.8Mm, 104Way; Mezzanine Connector Type Samtec - 18AC1522 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 0.8Mm, 104Way; Mezzanine Connector Type Samtec
18AC1522
Connector, Header, 0.8Mm, 104Way; Mezzanine Connector Type Samtec 18AC1522
CONNECTOR, HEADER, 0.8MM, 104WAY; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, HEADER, 0.8MM, 104WAY; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:104Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QRM8-052-01-L-RA-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QRM8-052-01-L-RA-GP
CONN ARRAY PLG 104P R/A SMD GOLD

CONN ARRAY PLG 104P R/A SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 18AC1522 QRM8-052-01-L-RA-GP
Product Name Connector, Header, 0.8Mm, 104Way; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data