Samtec Inc. Rectangular Connectors - QRF8-052-05.0-L-D-A-K-TR QRF8-052-05.0-L-D-A-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 890597-QRF8-052-05.0 -L-D-A-K-TR Series: QRate® QRF8 Features: 104 Position Connector Array, Female Sockets Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: QRF8-052 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 325 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 890597-QRF8-052-05.0 -L-D-A-K-TR Series: QRate® QRF8 Features: 104 Position Connector Array, Female Sockets Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: QRF8-052 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 325 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - QRF8-052-05.0-L-D-A-K-TR - 890597-QRF8-052-05.0-L-D-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - QRF8-052-05.0-L-D-A-K-TR
890597-QRF8-052-05.0-L-D-A-K-TR
Rectangular Connectors - QRF8-052-05.0-L-D-A-K-TR 890597-QRF8-052-05.0-L-D-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 890597-QRF8-052-05.0 -L-D-A-K-TR Series: QRate® QRF8 Features: 104 Position Connector Array, Female Sockets Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: QRF8-052 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 325 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 890597-QRF8-052-05.0-L-D-A-K-TR
Series: QRate® QRF8
Features: 104 Position Connector Array, Female Sockets Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: QRF8-052
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 325
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
308-QRF8-052-05.0-L-D-A-K-TR
Electronic Connector 308-QRF8-052-05.0-L-D-A-K-TR
.8MM Q RATE SOCKET WITH EDGE RAT Product overview: QRF8-052-05.0-L-D-A- K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QRF8-052-05.0-L- D-A-K-TR can be used for catalog matching and distributor lookup.

.8MM Q RATE SOCKET WITH EDGE RAT Product overview: QRF8-052-05.0-L-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QRF8-052-05.0-L-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - QRF8-052-05.0-L-D-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QRF8-052-05.0-L-D-A-K-TR
Pin & Socket Connectors QRF8-052-05.0-L-D-A-K-TR
0.80 mm Q Rate Slim Body Ground Plane Sk

0.80 mm Q Rate Slim Body Ground Plane Sk

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QRF8-052-05.0-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QRF8-052-05.0-L-D-A-K-TR
.8MM Q RATE SOCKET WITH EDGE RAT

.8MM Q RATE SOCKET WITH EDGE RAT

Supplier's Site
Tape & Reel Rohs Compliant Samtec - 94T6638 - Newark, An Avnet Company
Chicago, IL, United States
Tape & Reel Rohs Compliant Samtec
94T6638
Tape & Reel Rohs Compliant Samtec 94T6638
Tape & Reel RoHS Compliant: Yes

Tape & Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890597-QRF8-052-05.0-L-D-A-K-TR 308-QRF8-052-05.0-L-D-A-K-TR QRF8-052-05.0-L-D-A-K-TR QRF8-052-05.0-L-D-A-K-TR 94T6638
Product Name Rectangular Connectors - QRF8-052-05.0-L-D-A-K-TR Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Tape & Reel Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1365-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details