0.80 mm Q Rate Slim Body Ground Plane Sk
CONN ARRAY RCPT 104POS SMD GOLD
MEZZANINE CONN, RCPT, 104POS, 2ROW/0.8MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:104Contacts
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QRF8-052-05.0-L-D-A-GP | QRF8-052-05.0-L-D-A-GP | 18AC1523 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 104Pos, 2Row/0.8Mm; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |