Samtec Inc. Connector, Header, 52Pos, 2Row, 0.635Mm; Pitch Spacing Samtec QMS-026-09.75-SL-D-A

Description
CONNECTOR, HEADER, 52POS, 2ROW, 0.635MM; Pitch Spacing:0.635mm; No. of Contacts:52Contacts; Gender:Header; Product Range:QMS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 52POS, 2ROW, 0.635MM; Pitch Spacing:0.635mm; No. of Contacts:52Contacts; Gender:Header; Product Range:QMS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 52Pos, 2Row, 0.635Mm; Pitch Spacing Samtec - 33AC3059 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 52Pos, 2Row, 0.635Mm; Pitch Spacing Samtec
33AC3059
Connector, Header, 52Pos, 2Row, 0.635Mm; Pitch Spacing Samtec 33AC3059
CONNECTOR, HEADER, 52POS, 2ROW, 0.635MM; Pitch Spacing:0.635mm; No. of Contacts:52Contacts; Gender:Header; Product Range:QMS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 52POS, 2ROW, 0.635MM; Pitch Spacing:0.635mm; No. of Contacts:52Contacts; Gender:Header; Product Range:QMS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC3059
Product Name Connector, Header, 52Pos, 2Row, 0.635Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9780 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details