Samtec Inc. Pin & Socket Connectors QFSS-048-04.25-L-D-DP-A

Description
0.635 mm Q2 Shielded Ground Plane Combo
Request a Quote Datasheet
Description
0.635 mm Q2 Shielded Ground Plane Combo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QFSS-048-04.25-L-D-DP-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QFSS-048-04.25-L-D-DP-A
Pin & Socket Connectors QFSS-048-04.25-L-D-DP-A
0.635 mm Q2 Shielded Ground Plane Combo

0.635 mm Q2 Shielded Ground Plane Combo

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QFSS-048-04.25-L-D-DP-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QFSS-048-04.25-L-D-DP-A
.635MM DOUBLE ROW SHIELDED TERMI

.635MM DOUBLE ROW SHIELDED TERMI

Supplier's Site
Mezzanine Conn, Dp Rcpt96Pos, 2Row; Mezzanine Connector Type Samtec - 96P2339 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Dp Rcpt96Pos, 2Row; Mezzanine Connector Type Samtec
96P2339
Mezzanine Conn, Dp Rcpt96Pos, 2Row; Mezzanine Connector Type Samtec 96P2339
MEZZANINE CONN, DP RCPT96POS, 2ROW; Mezzanine Connector Type:Differential Pair Array, Female; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount Straight; Product Range:QFSS Series RoHS Compliant: Yes

MEZZANINE CONN, DP RCPT96POS, 2ROW; Mezzanine Connector Type:Differential Pair Array, Female; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount Straight; Product Range:QFSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QFSS-048-04.25-L-D-DP-A QFSS-048-04.25-L-D-DP-A 96P2339
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Dp Rcpt96Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Test Point, Pcb, Through Hole; Product Range Keystone - 85C0045 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details