Samtec Inc. Pin & Socket Connectors QFS-052-04.25-L-D-PC4

Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet
Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QFS-052-04.25-L-D-PC4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QFS-052-04.25-L-D-PC4
Pin & Socket Connectors QFS-052-04.25-L-D-PC4
0.635 mm Q2 High-Speed Rugged Ground Pla

0.635 mm Q2 High-Speed Rugged Ground Pla

Buy Now
Socket, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec - 96P2228 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec
96P2228
Socket, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec 96P2228
SOCKET, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QFS-052-04.25-L-D-PC4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QFS-052-04.25-L-D-PC4
CONN RCPT 104POS SMD GOLD

CONN RCPT 104POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QFS-052-04.25-L-D-PC4 96P2228 QFS-052-04.25-L-D-PC4
Product Name Pin & Socket Connectors Socket, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details