0.635 mm Q2 High-Speed Rugged Ground Pla
CONN RCPT 52POS SMD GOLD
SOCKET, 0.635MM, HIGH SPEED, 2X26 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:52Contacts;
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QFS-026-04.25-L-D | QFS-026-04.25-L-D | 73P9778 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Socket, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |