Samtec Inc. Pin & Socket Connectors QFS-026-04.25-L-D-PT4

Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet
Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QFS-026-04.25-L-D-PT4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QFS-026-04.25-L-D-PT4
Pin & Socket Connectors QFS-026-04.25-L-D-PT4
0.635 mm Q2 High-Speed Rugged Ground Pla

0.635 mm Q2 High-Speed Rugged Ground Pla

Buy Now
Mezzanine Conn, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec - 96P2168 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec
96P2168
Mezzanine Conn, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec 96P2168
MEZZANINE CONN, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QFS-026-04.25-L-D-PT4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QFS-026-04.25-L-D-PT4
CONN RCPT 52POS SMD GOLD

CONN RCPT 52POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QFS-026-04.25-L-D-PT4 96P2168 QFS-026-04.25-L-D-PT4
Product Name Pin & Socket Connectors Mezzanine Conn, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9304BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details