Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152396-QEM8-040-05.
Packaging: Tape & Reel
Pitch: 800 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 80
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1152396-QEM8-040-05.0-L-D-A-TR |
| Product Name | Custom Parts - Custom Parts (N - R) - QEM8-040-05.0-L-D-A-TR |