Samtec Inc. Custom Parts - Custom Parts (N - R) - PTF-150-03-S-D PTF-150-03-S-D

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115894-PTF-150-03-S -D Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Press-Fit Number of Contacts: 100 Gender: Female Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): PTF-15003-S-D; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115894-PTF-150-03-S -D Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Press-Fit Number of Contacts: 100 Gender: Female Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): PTF-15003-S-D; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PTF-150-03-S-D - 1115894-PTF-150-03-S-D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PTF-150-03-S-D
1115894-PTF-150-03-S-D
Custom Parts - Custom Parts (N - R) - PTF-150-03-S-D 1115894-PTF-150-03-S-D
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115894-PTF-150-03-S -D Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Press-Fit Number of Contacts: 100 Gender: Female Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): PTF-15003-S-D; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115894-PTF-150-03-S-D
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 2
Termination: Press-Fit
Number of Contacts: 100
Gender: Female
Contact Plating: Gold
Categories: Custom Parts
Alternative Parts (Cross-Reference): PTF-15003-S-D;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1115894-PTF-150-03-S-D
Product Name Custom Parts - Custom Parts (N - R) - PTF-150-03-S-D
Unlock Full Specs
to access all available technical data