Samtec Inc. Custom Parts - Custom Parts (N - R) - PTF-104-01-S-D PTF-104-01-S-D

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136252-PTF-104-01-S -D Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Press-Fit Contact Material: Bronze Number of Contacts: 8 Gender: Female Length: 8.3 mm Housing Material: Polymer Orientation: Straight Contact Plating: Gold Housing Color: Black Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 4 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136252-PTF-104-01-S -D Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Press-Fit Contact Material: Bronze Number of Contacts: 8 Gender: Female Length: 8.3 mm Housing Material: Polymer Orientation: Straight Contact Plating: Gold Housing Color: Black Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 4 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PTF-104-01-S-D - 1136252-PTF-104-01-S-D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PTF-104-01-S-D
1136252-PTF-104-01-S-D
Custom Parts - Custom Parts (N - R) - PTF-104-01-S-D 1136252-PTF-104-01-S-D
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136252-PTF-104-01-S -D Packaging: Bulk Pitch: 2 mm Number of Rows: 2 Termination: Press-Fit Contact Material: Bronze Number of Contacts: 8 Gender: Female Length: 8.3 mm Housing Material: Polymer Orientation: Straight Contact Plating: Gold Housing Color: Black Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 4 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136252-PTF-104-01-S-D
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 2
Termination: Press-Fit
Contact Material: Bronze
Number of Contacts: 8
Gender: Female
Length: 8.3 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 4 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1136252-PTF-104-01-S-D
Product Name Custom Parts - Custom Parts (N - R) - PTF-104-01-S-D
Unlock Full Specs
to access all available technical data