Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096309-PSS-19-02-T-
Pitch: 5.08 mm
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Number of Contacts: 19
Gender: Receptacle
Contact Plating: Tin
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): HPF-14-01-T-S; HPF-14-02-T-S; PSS-15-01-T-S; 09-48-3155;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096309-PSS-19-02-T-S |
| Product Name | OEM Parts - OEM Parts (O - R) - PSS-19-02-T-S |