Samtec Inc. Conn, Rcpt, 2Pos, 1Row, 5.08Mm Rohs Compliant Samtec PSS-02-01-T-S .

Description
CONN, RCPT, 2POS, 1ROW, 5.08MM ROHS COMPLIANT: YES
Description
CONN, RCPT, 2POS, 1ROW, 5.08MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 2Pos, 1Row, 5.08Mm Rohs Compliant product is a power socket strip designed for reliable electrical connections. It features a 5.08 mm (.200") pitch and is constructed with a black LCP insulator and BeCu contacts. The product is RoHS compliant and supports lead-free soldering. It has a current rating of 11.4 A per pin when one pin is powered and a voltage rating of 500 VAC when mated with compatible connectors. The insertion depth ranges from 2.62 mm (.103") to 5.03 mm (.198"), with an average insertion force of 28 oz (7.78 N) and a withdrawal force of 20 oz (5.56 N). The product is available in through-hole and surface mount lead styles, with various plating options including matte tin. It is compatible with several mating connectors, enhancing its versatility for different applications.

Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 2Pos, 1Row, 5.08Mm Rohs Compliant product is a power socket strip designed for reliable electrical connections. It features a 5.08 mm (.200") pitch and is constructed with a black LCP insulator and BeCu contacts. The product is RoHS compliant and supports lead-free soldering. It has a current rating of 11.4 A per pin when one pin is powered and a voltage rating of 500 VAC when mated with compatible connectors. The insertion depth ranges from 2.62 mm (.103") to 5.03 mm (.198"), with an average insertion force of 28 oz (7.78 N) and a withdrawal force of 20 oz (5.56 N). The product is available in through-hole and surface mount lead styles, with various plating options including matte tin. It is compatible with several mating connectors, enhancing its versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 2Pos, 1Row, 5.08Mm Rohs Compliant Samtec - 98AH5309 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 2Pos, 1Row, 5.08Mm Rohs Compliant Samtec
98AH5309
Conn, Rcpt, 2Pos, 1Row, 5.08Mm Rohs Compliant Samtec 98AH5309
CONN, RCPT, 2POS, 1ROW, 5.08MM ROHS COMPLIANT: YES

CONN, RCPT, 2POS, 1ROW, 5.08MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98AH5309
Product Name Conn, Rcpt, 2Pos, 1Row, 5.08Mm Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5D-4821 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
7 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details