Samtec Inc. SMD Electronic Connector PLCC-044-T-N-TR

Description
Conn PLCC Socket SKT 44 POS 2.54mm Solder ST SMD T/R Product overview: PLCC-044-T-N-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-PLCC-044-T-N-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn PLCC Socket SKT 44 POS 2.54mm Solder ST SMD T/R Product overview: PLCC-044-T-N-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-PLCC-044-T-N-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
409-PLCC-044-T-N-TR
SMD Electronic Connector 409-PLCC-044-T-N-TR
Conn PLCC Socket SKT 44 POS 2.54mm Solder ST SMD T/R Product overview: PLCC-044-T-N-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-PLCC-044-T-N-TR can be used for catalog matching and distributor lookup.

Conn PLCC Socket SKT 44 POS 2.54mm Solder ST SMD T/R Product overview: PLCC-044-T-N-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-PLCC-044-T-N-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - PLCC-044-T-N-TR - 1012922-PLCC-044-T-N-TR - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - PLCC-044-T-N-TR
1012922-PLCC-044-T-N-TR
Sockets for ICs, Transistors - PLCC-044-T-N-TR 1012922-PLCC-044-T-N-TR
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012922-PLCC-044-T-N -TR Pitch: 1.27 mm Termination: Solder Contact Material: Copper Current Rating: 1 A Number of Contacts: 44 Gender: Female Length: 22.86 mm Housing Material: Polymer Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: Polymer Contact Resistance: 10 mΩ Categories: Sockets for ICs,Transistors Case / Package: PLCC Alternative Parts (Cross-Reference): 8432-21B1-RK-TP; 8432-21B1-RK-TR; 8428-21B1-RK-TP; 940-44-044-17-400000 PLCC044TNTR; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 22.86 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012922-PLCC-044-T-N-TR
Pitch: 1.27 mm
Termination: Solder
Contact Material: Copper
Current Rating: 1 A
Number of Contacts: 44
Gender: Female
Length: 22.86 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Tin
Mounting: SMD (SMT)
Insulation Material: Polymer
Contact Resistance: 10 mΩ
Categories: Sockets for ICs,Transistors
Case / Package: PLCC
Alternative Parts (Cross-Reference): 8432-21B1-RK-TP; 8432-21B1-RK-TR; 8428-21B1-RK-TP; 940-44-044-17-400000PLCC044TNTR;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 22.86 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Chip Carrier Socket Samtec - 71P7556 - Newark, An Avnet Company
Chicago, IL, United States
Chip Carrier Socket Samtec
71P7556
Chip Carrier Socket Samtec 71P7556
CHIP CARRIER SOCKET

CHIP CARRIER SOCKET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 409-PLCC-044-T-N-TR 1012922-PLCC-044-T-N-TR 71P7556
Product Name SMD Electronic Connector Sockets for ICs, Transistors - PLCC-044-T-N-TR Chip Carrier Socket Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Coaxial Adapters - J237A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
BNC Male, RG58C/U - 8901 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details