Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006280-PLCC-020-T-N
Pitch: 1.27 mm
Termination: Solder
Number of Contacts: 20
Gender: Female
Orientation: Straight
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Case / Package: PLCC
Alternative Parts (Cross-Reference): 44144-0003; 44144-0005; 95501-6889; 1-338086-3; 1-338088-6; 5557314-1PLCC-020-TN
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1006280-PLCC-020-T-N-TR |
| Product Name | OEM Parts - OEM Parts (O - R) - PLCC-020-T-N-TR |