Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206852-PHT-138-01-L
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 2
Termination: Press-Fit
Number of Contacts: 76
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206852-PHT-138-01-L-D |
| Product Name | Custom Parts - Custom Parts (N - R) - PHT-138-01-L-D |