Samtec Inc. Terminals MW-06-03-G-D-130-065-TR

Description
1.00 mm Polarized Micro Terminal Strip
Request a Quote
Description
1.00 mm Polarized Micro Terminal Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MW-06-03-G-D-130-065-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.00 mm Polarized Micro Terminal Strip

1.00 mm Polarized Micro Terminal Strip

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number MW-06-03-G-D-130-065-TR
Product Name Terminals
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details