Samtec Inc. Terminals MW-05-03-G-D-100-180

Description
1.00 mm Polarized Micro Terminal Strip
Request a Quote
Description
1.00 mm Polarized Micro Terminal Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MW-05-03-G-D-100-180 - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.00 mm Polarized Micro Terminal Strip

1.00 mm Polarized Micro Terminal Strip

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number MW-05-03-G-D-100-180
Product Name Terminals
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers