Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-223-08-T-S-130-RA

Description
CONN HEADER R/A 23POS 5.08MM
Description
CONN HEADER R/A 23POS 5.08MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 96P1520, feature a 0.100" pitch and are RoHS compliant. These headers are available in both straight and right-angle configurations, with various lead styles and post heights. The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. These headers are designed for compatibility with a variety of board and cable mates, making them versatile for different applications. The product is non-standard and non-returnable, which should be considered when making a purchasing decision.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 96P1520, feature a 0.100" pitch and are RoHS compliant. These headers are available in both straight and right-angle configurations, with various lead styles and post heights. The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. These headers are designed for compatibility with a variety of board and cable mates, making them versatile for different applications. The product is non-standard and non-returnable, which should be considered when making a purchasing decision.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-223-08-T-S-130-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-223-08-T-S-130-RA
CONN HEADER R/A 23POS 5.08MM

CONN HEADER R/A 23POS 5.08MM

Supplier's Site
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
96P1520
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 96P1520
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-223-08-T-S-130-RA 96P1520
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-1211-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5F-0132-2 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
3 suppliers