Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-209-09-T-S-490

Description
CONN HEADER VERT 9POS 5.08MM
Datasheet
Description
CONN HEADER VERT 9POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-209-09-T-S-490
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-209-09-T-S-490
CONN HEADER VERT 9POS 5.08MM

CONN HEADER VERT 9POS 5.08MM

Supplier's Site
Connector, Header, 9Pos, 1Row, 5.08Mm; Connector Systems Samtec - 40AC5304 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 1Row, 5.08Mm; Connector Systems Samtec
40AC5304
Connector, Header, 9Pos, 1Row, 5.08Mm; Connector Systems Samtec 40AC5304
CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-209-09-T-S-490 40AC5304
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 9Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 24AC1359 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details