Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-208-10-T-S-630

Description
CONN HEADER VERT 8POS 5.08MM
Datasheet
Description
CONN HEADER VERT 8POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-208-10-T-S-630
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-208-10-T-S-630
CONN HEADER VERT 8POS 5.08MM

CONN HEADER VERT 8POS 5.08MM

Supplier's Site
Connector, Header, 8Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P6797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P6797
Connector, Header, 8Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P6797
CONNECTOR, HEADER, 8POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-208-10-T-S-630 95P6797
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 8Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers