Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-208-09-T-D-430

Description
CONN HEADER VERT 16POS 5.08MM
Datasheet
Description
CONN HEADER VERT 16POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-208-09-T-D-430
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-208-09-T-D-430
CONN HEADER VERT 16POS 5.08MM

CONN HEADER VERT 16POS 5.08MM

Supplier's Site
Connector, Header, 16Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 95P6785 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Rows, 5.08Mm; Connector Systems Samtec
95P6785
Connector, Header, 16Pos, 2Rows, 5.08Mm; Connector Systems Samtec 95P6785
CONNECTOR, HEADER, 16POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-208-09-T-D-430 95P6785
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 16Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details