Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-207-11-T-S-704

Description
CONN HEADER VERT 7POS 5.08MM
Datasheet
Description
CONN HEADER VERT 7POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-207-11-T-S-704
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-207-11-T-S-704
CONN HEADER VERT 7POS 5.08MM

CONN HEADER VERT 7POS 5.08MM

Supplier's Site
Connector, Header, 7Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P6715 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P6715
Connector, Header, 7Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P6715
CONNECTOR, HEADER, 7POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-207-11-T-S-704 95P6715
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 7Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-00-000-03-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XC4 DIN Medium/High-Current Connectors - XC4A-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details